Win Source Part Number: 1160841-6A05-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 6 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
Alternative Parts (Cross-Reference): 6A05TP;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 6A05-TPMSCT,6A05-TPM
Base Product Number: 6A05
Product Status: Not For New Designs
Diode Standard 50V 6A Through Hole R-6
Diode Standard 50V 6A Through Hole R-6
DIODE GEN PURP 50V 6A R-6 Product overview: 6A05-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6A05-TP can be used for catalog matching and distributor lookup.
6A 50V STANDARD RECOVERY RECTIFIER, R-6, 13IN. REEL
DIODE GEN PURP 50V 6A R-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1160841-6A05-TP | 6A05-TPMSTR-ND | 280-6A05-TP | 6A05-TP | 70055543 | 6A05-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 50V 6A Diode and Rectifier | Rectifiers | 6A 50V STANDARD RECOVERY RECTIFIER, R-6, 13IN. REEL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | |||
| VR | 50 volts | |||||
| IR | 0.0100 mA | |||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) |