Zener Diode 200V 3W ±5% Surface Mount DO-214AC (SMA)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Voltage - Zener (Nom) (Vz): 200 V
Tolerance: ±5%
Power - Max: 3 W
Impedance (Max) (Zzt): 1200 Ohms
Current - Reverse Leakage @ Vr: 1 µA @ 152 V
DIODE ZENER 200V 3W DO214AC Product overview: 3SMAJ5956B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5956B-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 200V 3W DO214AC
DIODE ZENER 200V 3W DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3SMAJ5956B-TPMSTR-ND | 287-3SMAJ5956B-TP | 3SMAJ5956B-TP | 3SMAJ5956B-TP | 3SMAJ5956B-TP | |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products Diodes Zener Single Zener Diodes | 200V 3W Zener Diode | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VZ | 200 volts | 200 volts | 200 volts | 200 volts | ||
| ZZT | 1200 ohms | 1200 ohms | 1200 ohms | 1200 ohms | ||
| IR | 1.00E-3 mA | 1.00E-3 mA | 1 mA |