Zener Diode 110V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 110V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 110V 3W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 110V 3W DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3SMAJ5950B-TPMSDKR-ND | 3SMAJ5950B-TP | 3SMAJ5950B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-214AC-2 | DO-214AC (SMA); SMA | |
| Life Cycle Stage | Active |