Zener Diode 75V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 75V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 75V 3W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 75V 3W DO214AC Product overview: 3SMAJ5946B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5946B-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 75V 3W DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-3SMAJ5946B-TPTR-ND | 287-3SMAJ5946B-TP | 3SMAJ5946B-TP | 3SMAJ5946B-TP |
| Product Name | Single Zener Diodes | 75V 3W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | DO-214AC-2 | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | |||
| VZ | 75 volts | 75 volts |