DIODE ZENER 56V 3W DO214AC Product overview: 3SMAJ5943B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5943B-TP can be used for catalog matching and distributor lookup.
Zener Diode 56V 3W ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 895687-3SMAJ5943B-TP
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 56 V 3 W ±5% Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Family Name: SMAJ5943
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 3SMAJ5943B-TPMSDKR, 3SMAJ5943B-TPMSTR, 3SMAJ5943B-TPMSCT, 3SMAJ5943BTP
DIODE ZENER 56V 3W DO214AC
Zener Diodes DIODE ZENER 3W 56V SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-3SMAJ5943B-TP | 3SMAJ5943B-TPMSTR-ND | 895687-3SMAJ5943B-TP | 3SMAJ5943B-TP | 3SMAJ5943B-TP |
| Product Name | 56V 3W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - 3SMAJ5943B-TP | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | ||
| RoHS Compliant | RoHS | ||||
| ZZT | 86 ohms | 86 ohms | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |