Micro Commercial Components Corp. 36V 3W Zener Diode 3SMAJ5938B-TP

Description
DIODE ZENER 36V 3W DO214AC Product overview: 3SMAJ5938B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5938B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 3W DO214AC Product overview: 3SMAJ5938B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5938B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 3W Zener Diode - 287-3SMAJ5938B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 3W Zener Diode
287-3SMAJ5938B-TP
36V 3W Zener Diode 287-3SMAJ5938B-TP
DIODE ZENER 36V 3W DO214AC Product overview: 3SMAJ5938B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5938B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 3W DO214AC Product overview: 3SMAJ5938B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5938B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 3SMAJ5938B-TP - 1005360-3SMAJ5938B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3SMAJ5938B-TP
1005360-3SMAJ5938B-TP
Diodes - Zener - Single - 3SMAJ5938B-TP 1005360-3SMAJ5938B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1005360-3SMAJ5938B-T P Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 27.4V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 38 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AC (SMA) Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 7,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1005360-3SMAJ5938B-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 38 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Quantity per package: 7,500

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5938B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5938B-TPMSCT-ND
Single Zener Diodes 3SMAJ5938B-TPMSCT-ND
Zener Diode 36V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 36V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5938B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5938B-TPMSTR-ND
Single Zener Diodes 3SMAJ5938B-TPMSTR-ND
Zener Diode 36V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 36V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5938B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5938B-TPMSDKR-ND
Single Zener Diodes 3SMAJ5938B-TPMSDKR-ND
Zener Diode 36V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 36V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3SMAJ5938B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3SMAJ5938B-TP
Discrete Semiconductor Products - Diodes - Zener 3SMAJ5938B-TP
DIODE ZENER 36V 3W DO214AC

DIODE ZENER 36V 3W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
3SMAJ5938B-TP
Zener Diodes 3SMAJ5938B-TP
Zener Diodes 3W 36V

Zener Diodes 3W 36V

Buy Now Datasheet
DIODE ZENER 36V 3W DO214AC - 543-3SMAJ5938B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 36V 3W DO214AC
543-3SMAJ5938B-TP
DIODE ZENER 36V 3W DO214AC 543-3SMAJ5938B-TP
DIODE ZENER 36V 3W DO214AC

DIODE ZENER 36V 3W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-3SMAJ5938B-TP 1005360-3SMAJ5938B-TP 3SMAJ5938B-TPMSCT-ND 3SMAJ5938B-TP 3SMAJ5938B-TP 543-3SMAJ5938B-TP
Product Name 36V 3W Zener Diode Diodes - Zener - Single - 3SMAJ5938B-TP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 36V 3W DO214AC
Package Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC-2 DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS
VZ 36 volts 36 volts 36 volts
ZZT 38 ohms 38 ohms 38 ohms
Unlock Full Specs
to access all available technical data