Micro Commercial Components Corp. Diodes - Zener - Single - 3SMAJ5937B-TP 3SMAJ5937B-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 855900-3SMAJ5937B-TP Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode ±5% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ5937 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: Q9498219, 3SMAJ5937B-TPMSDKR, 3SMAJ5937B-TPMSTR, 3SMAJ5937B-TPMSCT, 3SMAJ5937BTP
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 855900-3SMAJ5937B-TP Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode ±5% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ5937 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: Q9498219, 3SMAJ5937B-TPMSDKR, 3SMAJ5937B-TPMSTR, 3SMAJ5937B-TPMSCT, 3SMAJ5937BTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3SMAJ5937B-TP - 855900-3SMAJ5937B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3SMAJ5937B-TP
855900-3SMAJ5937B-TP
Diodes - Zener - Single - 3SMAJ5937B-TP 855900-3SMAJ5937B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 855900-3SMAJ5937B-TP Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode ±5% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ5937 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: Q9498219, 3SMAJ5937B-TPMSDKR, 3SMAJ5937B-TPMSTR, 3SMAJ5937B-TPMSCT, 3SMAJ5937BTP

Manufacturer: Micro Commercial Co
Win Source Part Number: 855900-3SMAJ5937B-TP
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode ±5% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ5937
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: Q9498219, 3SMAJ5937B-TPMSDKR, 3SMAJ5937B-TPMSTR, 3SMAJ5937B-TPMSCT, 3SMAJ5937BTP

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5937B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5937B-TPMSTR-ND
Single Zener Diodes 3SMAJ5937B-TPMSTR-ND
Zener Diode 33V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 33V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5937B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5937B-TPMSDKR-ND
Single Zener Diodes 3SMAJ5937B-TPMSDKR-ND
Zener Diode 33V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 33V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5937B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5937B-TPMSCT-ND
Single Zener Diodes 3SMAJ5937B-TPMSCT-ND
Zener Diode 33V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 33V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
33V 3W Zener Diode - 287-3SMAJ5937B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 3W Zener Diode
287-3SMAJ5937B-TP
33V 3W Zener Diode 287-3SMAJ5937B-TP
DIODE ZENER 33V 3W DO214AC Product overview: 3SMAJ5937B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5937B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 3W DO214AC Product overview: 3SMAJ5937B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5937B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3SMAJ5937B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3SMAJ5937B-TP
Discrete Semiconductor Products - Diodes - Zener 3SMAJ5937B-TP
DIODE ZENER 33V 3W DO214AC

DIODE ZENER 33V 3W DO214AC

Supplier's Site
DIODE ZENER 33V 3W DO214AC - 543-3SMAJ5937B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 33V 3W DO214AC
543-3SMAJ5937B-TP
DIODE ZENER 33V 3W DO214AC 543-3SMAJ5937B-TP
DIODE ZENER 33V 3W DO214AC

DIODE ZENER 33V 3W DO214AC

Supplier's Site
Single Zener Diodes - 3SMAJ5937B-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
3SMAJ5937B-TP
Single Zener Diodes 3SMAJ5937B-TP
DIODE ZENER 33V 3W DO214AC

DIODE ZENER 33V 3W DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
3SMAJ5937B-TP
Zener Diodes 3SMAJ5937B-TP
Zener Diodes 3W 33V

Zener Diodes 3W 33V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 855900-3SMAJ5937B-TP 3SMAJ5937B-TPMSTR-ND 287-3SMAJ5937B-TP 3SMAJ5937B-TP 543-3SMAJ5937B-TP 3SMAJ5937B-TP 3SMAJ5937B-TP
Product Name Diodes - Zener - Single - 3SMAJ5937B-TP Single Zener Diodes 33V 3W Zener Diode Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 33V 3W DO214AC Single Zener Diodes Zener Diodes
Package DO-214AC (SMA); SMA Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC, SMA; SMA DO-214AC, SMA; SMA DO-214AC-2
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS
VZ 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 2548564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
View Details