Zener Diode 30V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 30V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 30V 3W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 30V 3W DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3SMAJ5936B-TPMSDKR-ND | 3SMAJ5936B-TP | 3SMAJ5936B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AC (SMA); SMA | DO-214AC-2 |