DIODE ZENER 24V 3W DO214AC Product overview: 3SMAJ5934B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5934B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 851550-3SMAJ5934B-TP
Features: Zener Diode 24 V 3 W
Package: Reel - TR
Family Name: SMAJ5934
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 3SMAJ5934B-TPMSTR, Q8175004, 3SMAJ5934B-TPMSDKR, 3SMAJ5934B-TPMSCT, 3SMAJ5934BTP
Zener Diode 24V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 24V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 24V 3W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 24V 3W DO214AC
DIODE ZENER 24V 3W DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-3SMAJ5934B-TP | 851550-3SMAJ5934B-TP | 3SMAJ5934B-TPMSTR-ND | 3SMAJ5934B-TP | 3SMAJ5934B-TP | 3SMAJ5934B-TP |
| Product Name | 24V 3W Zener Diode | Diodes - Zener - Single - 3SMAJ5934B-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AC (SMA); SMA | DO-214AC-2 | DO-214AC, SMA; SMA | ||
| RoHS Compliant | RoHS | |||||
| VZ | 24 volts | 24 volts | 24 volts | |||
| ZZT | 19 ohms | 19 ohms | 19 ohms |