Micro Commercial Components Corp. Single Zener Diodes 3SMAJ5933B-TP

Description
Zener Diode 22V 3W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 22V 3W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3SMAJ5933B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5933B-TPMSCT-ND
Single Zener Diodes 3SMAJ5933B-TPMSCT-ND
Zener Diode 22V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 22V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5933B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5933B-TPMSDKR-ND
Single Zener Diodes 3SMAJ5933B-TPMSDKR-ND
Zener Diode 22V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 22V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5933B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5933B-TPMSTR-ND
Single Zener Diodes 3SMAJ5933B-TPMSTR-ND
Zener Diode 22V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 22V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1038464-3SMAJ5933B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1038464-3SMAJ5933B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1038464-3SMAJ5933B-TP
Win Source Part Number: 1038464-3SMAJ5933B-T P Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 17.5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZG03C18TR; SMAZ5934B-E3/61; SMAZ5934B-M3/61; SMAZ22-13-F; SMAZ18-13-F; SMAZ16-13-F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: -3SMAJ5933B-TPMSDKR, 3SMAJ5933B-TPMSDKR,3 SMAJ5933B-TPMSTR,Q51 95174AB,3SMAJ5933B-T PMSCT,3SMAJ5933BTP,3 53-3SMAJ5933B-TP-ND, -3SMAJ5933B-TPMSTR,- 3SMAJ5933B-TPMSCT,15 05-3SMAJ5933B-TPTR Base Product Number: SMAJ5933

Win Source Part Number: 1038464-3SMAJ5933B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 16.7 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 17.5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZG03C18TR; SMAZ5934B-E3/61; SMAZ5934B-M3/61; SMAZ22-13-F; SMAZ18-13-F; SMAZ16-13-F;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: -3SMAJ5933B-TPMSDKR,3SMAJ5933B-TPMSDKR,3SMAJ5933B-TPMSTR,Q5195174AB,3SMAJ5933B-TPMSCT,3SMAJ5933BTP,353-3SMAJ5933B-TP-ND,-3SMAJ5933B-TPMSTR,-3SMAJ5933B-TPMSCT,1505-3SMAJ5933B-TPTR
Base Product Number: SMAJ5933

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
3SMAJ5933B-TP
Zener Diodes 3SMAJ5933B-TP
Zener Diodes 3W 22V

Zener Diodes 3W 22V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3SMAJ5933B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3SMAJ5933B-TP
Discrete Semiconductor Products - Diodes - Zener 3SMAJ5933B-TP
DIODE ZENER 22V 3W DO214AC

DIODE ZENER 22V 3W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3SMAJ5933B-TPMSCT-ND 1038464-3SMAJ5933B-TP 3SMAJ5933B-TP 3SMAJ5933B-TP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AC, SMA DO-214AC-2 DO-214AC (SMA); SMA
VZ 22 volts 22 volts
Unlock Full Specs
to access all available technical data