DIODE ZENER 18V 3W DO214AC
Interface
Zener Diodes 3Watt Zener 1.5Vf 18 Vz 12 Ohm 13.7 Vr
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-3SMAJ5931BHE3-TP-ND | 3SMAJ5931BHE3-TP | 3SMAJ5931BHE3-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AC (SMA); SMA | DO-214AC-2 |