DIODE ZENER 12V 3W DO214AC Product overview: 3SMAJ5927B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-3SMAJ5927B-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 802640-3SMAJ5927B-TP
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 3W
Voltage - Zener (Nom) (Vz): 12V
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 6.5 Ohms
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 9.1V
Part Number Series: SMAJ5927
Zener Diode 12V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 12V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 12V 3W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 12V 3W DO214AC
DIODE ZENER 12V 3W DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-3SMAJ5927B-TP | 802640-3SMAJ5927B-TP | 3SMAJ5927B-TPMSCT-ND | 3SMAJ5927B-TP | 3SMAJ5927B-TP | 3SMAJ5927B-TP |
| Product Name | 12V 3W Zener Diode | Diodes - Zener - Single - 3SMAJ5927B-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AC (SMA); SMA | DO-214AC-2 | DO-214AC, SMA; SMA | ||
| RoHS Compliant | RoHS | |||||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | ||
| ZZT | 6 ohms | 6 ohms | 6 ohms | 6 ohms |