Micro Commercial Components Corp. Single Zener Diodes 3SMAJ5923B-TP

Description
Zener Diode 8.2V 3W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 8.2V 3W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3SMAJ5923B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5923B-TPMSCT-ND
Single Zener Diodes 3SMAJ5923B-TPMSCT-ND
Zener Diode 8.2V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 8.2V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5923B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5923B-TPMSDKR-ND
Single Zener Diodes 3SMAJ5923B-TPMSDKR-ND
Zener Diode 8.2V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 8.2V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5923B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5923B-TPMSTR-ND
Single Zener Diodes 3SMAJ5923B-TPMSTR-ND
Zener Diode 8.2V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 8.2V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - 3SMAJ5923B-TP - 855894-3SMAJ5923B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3SMAJ5923B-TP
855894-3SMAJ5923B-TP
Diodes - Zener - Single - 3SMAJ5923B-TP 855894-3SMAJ5923B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 855894-3SMAJ5923B-TP Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode ±5% Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ5923 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 3SMAJ5923B-TPMSTR, 3SMAJ5923BTP, 3SMAJ5923B-TPMSCT, 3SMAJ5923B-TPMSDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 855894-3SMAJ5923B-TP
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode ±5% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ5923
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 3SMAJ5923B-TPMSTR, 3SMAJ5923BTP, 3SMAJ5923B-TPMSCT, 3SMAJ5923B-TPMSDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3SMAJ5923B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
3SMAJ5923B-TP
Discrete Semiconductor Products - Diodes - Zener 3SMAJ5923B-TP
DIODE ZENER 8.2V 3W DO214AC

DIODE ZENER 8.2V 3W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
3SMAJ5923B-TP
Zener Diodes 3SMAJ5923B-TP
Zener Diodes 3W 8.2V

Zener Diodes 3W 8.2V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3SMAJ5923B-TPMSCT-ND 855894-3SMAJ5923B-TP 3SMAJ5923B-TP 3SMAJ5923B-TP
Product Name Single Zener Diodes Diodes - Zener - Single - 3SMAJ5923B-TP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC-2
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data