Zener Diode 5.1V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 5.1V 3W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 5.1V 3W ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 855891-3SMAJ5918B-TP
Features: Zener Diode 5.1 V 3 W
Package: Reel - TR
Family Name: SMAJ5918
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 3SMAJ5918B-TPMSDKR, 3SMAJ5918B-TPMSCT, 3SMAJ5918BTP, 3SMAJ5918B-TPMSTR
DIODE ZENER 5.1V 3W DO214AC
DIODE ZENER 5.1V 3W DO214AC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-3SMAJ5918B-TPTR-ND | 855891-3SMAJ5918B-TP | 3SMAJ5918B-TP | 3SMAJ5918B-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 3SMAJ5918B-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | ||
| VZ | 5.1 volts | 5.1 volts |