Micro Commercial Components Corp. Diodes - Zener - Single - 3SMAJ5917B-TP 3SMAJ5917B-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 855890-3SMAJ5917B-TP Features: Zener Diode 4.7 V 3 W Package: Reel - TR Part Status: Obsolete Family Name: SMAJ5917 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 3SMAJ5917B-TPMSCT, 3SMAJ5917B-TPMSDKR, 3SMAJ5917B-TPMSTR, 3SMAJ5917BTP
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 855890-3SMAJ5917B-TP Features: Zener Diode 4.7 V 3 W Package: Reel - TR Part Status: Obsolete Family Name: SMAJ5917 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 3SMAJ5917B-TPMSCT, 3SMAJ5917B-TPMSDKR, 3SMAJ5917B-TPMSTR, 3SMAJ5917BTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 3SMAJ5917B-TP - 855890-3SMAJ5917B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 3SMAJ5917B-TP
855890-3SMAJ5917B-TP
Diodes - Zener - Single - 3SMAJ5917B-TP 855890-3SMAJ5917B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 855890-3SMAJ5917B-TP Features: Zener Diode 4.7 V 3 W Package: Reel - TR Part Status: Obsolete Family Name: SMAJ5917 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 3SMAJ5917B-TPMSCT, 3SMAJ5917B-TPMSDKR, 3SMAJ5917B-TPMSTR, 3SMAJ5917BTP

Manufacturer: Micro Commercial Co
Win Source Part Number: 855890-3SMAJ5917B-TP
Features: Zener Diode 4.7 V 3 W
Package: Reel - TR
Part Status: Obsolete
Family Name: SMAJ5917
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 3SMAJ5917B-TPMSCT, 3SMAJ5917B-TPMSDKR, 3SMAJ5917B-TPMSTR, 3SMAJ5917BTP

Buy Now Datasheet
Single Zener Diodes - 3SMAJ5917B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3SMAJ5917B-TPMSTR-ND
Single Zener Diodes 3SMAJ5917B-TPMSTR-ND
Zener Diode 4.7V 3W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 4.7V 3W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 3SMAJ5917B-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
3SMAJ5917B-TP
Discrete Semiconductor Products - Diodes - Zener 3SMAJ5917B-TP
DIODE ZENER 4.7V 3W DO214AC

DIODE ZENER 4.7V 3W DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 855890-3SMAJ5917B-TP 3SMAJ5917B-TPMSTR-ND 3SMAJ5917B-TP
Product Name Diodes - Zener - Single - 3SMAJ5917B-TP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Removed; Obsolete
Package DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4744A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers