Win Source Part Number: 1380734-2SK3019A-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100mA
Rds On (Max) @ Id, Vgs: 8Ohm @ 10mA, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 100µA
Power Dissipation (Max): 150mW
Mounting Type: Surface Mount
Package / Case: SOT-523
Supplier Device Package: SOT-523
Input Capacitance (Ciss) (Max) @ Vds: 13 pF @ 5 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Base Product Number: 2SK3019
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
N-CHANNEL MOSFET SOT-523 Product overview: 2SK3019A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3019A-TP can be used for catalog matching and distributor lookup.
N-Channel 30V 100mA 150mW Surface Mount SOT-523
N-Channel 30V 100mA 150mW Surface Mount SOT-523
N-Channel 30V 100mA 150mW Surface Mount SOT-523
N-CHANNEL MOSFET SOT-523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1380734-2SK3019A-TP | 278-2SK3019A-TP | 353-2SK3019A-TPTR-ND | 2SK3019A-TP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | N-Channel MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| PD | 150 milliwatts | 290 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | Tape & Reel (TR) | SOT-523 | SOT-523 |