N-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount SOT-523
N-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount SOT-523
N-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount SOT-523
Manufacturer: Micro Commercial Co
Win Source Part Number: 906451-2SK3019-TP
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: N-Channel 30 V 100mA (Ta) 150mW (Ta) Surface Mount SOT-523
Package: Reel - TR
Package: SOT-523
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2SK3019-TPMSCT, 2SK3019-TPMSDKR, 2SK3019-TPMSTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET N-Channel MOSFET, SOT-523 package
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2SK3019-TPMSTR-ND | 906451-2SK3019-TP | 2SK3019-TP | 2SK3019-TP |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3019-TP | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET |
| Polarity | N-Channel | N-Channel |