Manufacturer: Micro Commercial Co
Win Source Part Number: 852939-2SK3018-TP
Features: 30 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 2SK3018-TPMSDKR, 2SK3018-TPMSCT, 2SK3018-TPMSTR
MOSFET N-CH 30V 100MA SOT323 Product overview: 2SK3018-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3018-TP can be used for catalog matching and distributor lookup.
N-Channel 30V 100mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel 30V 100mA (Ta) 200mW (Ta) Surface Mount SOT-323
N-Channel 30V 100mA (Ta) 200mW (Ta) Surface Mount SOT-323
MOSFET N-Channel MOSFET, SOT-323 package
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET N-CH 30V 100MA SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 852939-2SK3018-TP | 278-2SK3018-TP | 2SK3018-TPMSDKR-ND | 2SK3018-TP | 2SK3018-TP | 2SK3018-TP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3018-TP | 30V 100MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | ||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 200 milliwatts | 200 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |