Manufacturer: Micro Commercial Co
Win Source Part Number: 855327-2SD880-Y-BP
Features: Bipolar (BJT) Transistor 60 V 3 A 1.5 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 1.5W Through Hole TO-220AB
TRANS NPN 60V 3A TO220AB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 855327-2SD880-Y-BP | 2SD880-Y-BP-ND | 2SD880-Y-BP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD880-Y-BP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-92; SOT3 | TO-220; TO-220-3 |