Manufacturer: Micro Commercial Co
Win Source Part Number: 906410-2SD667A-C-AP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 100 V 1 A 140MHz 900 mW Through Hole TO-92MOD
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92MOD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Bipolar (BJT) Transistor NPN 100V 1A 140MHz 900mW Through Hole TO-92MOD
TRANS NPN 100V 1A TO92MOD
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 906410-2SD667A-C-AP | 2SD667A-C-AP-ND | 2SD667A-C-AP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD667A-C-AP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; SOT3; TO-92MOD | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | |
| TJ | -55 to 150 C (-67 to 302 F) |