Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - 2SD1664-Q-TP 2SD1664-Q-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 850724-2SD1664-Q-TP Features: Bipolar (BJT) Transistor 32 V 1 A 500 mW Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 850724-2SD1664-Q-TP Features: Bipolar (BJT) Transistor 32 V 1 A 500 mW Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD1664-Q-TP - 850724-2SD1664-Q-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD1664-Q-TP
850724-2SD1664-Q-TP
TRANSISTORS - Transistors (BJT) - Single - 2SD1664-Q-TP 850724-2SD1664-Q-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 850724-2SD1664-Q-TP Features: Bipolar (BJT) Transistor 32 V 1 A 500 mW Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075

Manufacturer: Micro Commercial Co
Win Source Part Number: 850724-2SD1664-Q-TP
Features: Bipolar (BJT) Transistor 32 V 1 A 500 mW
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075

Buy Now Datasheet
Single Bipolar Transistors - 2SD1664-Q-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD1664-Q-TP-ND
Single Bipolar Transistors 2SD1664-Q-TP-ND
Bipolar (BJT) Transistor NPN 32V 1A 150MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 32V 1A 150MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD1664-Q-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD1664-Q-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD1664-Q-TP
TRANS NPN 32V 1A SOT89

TRANS NPN 32V 1A SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category RF Transistors Transistors Bipolar RF Transistors
Product Number 850724-2SD1664-Q-TP 2SD1664-Q-TP-ND 2SD1664-Q-TP
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD1664-Q-TP Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type TO-92; SOT3 SOT89; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type

-

View Details
4 suppliers
Bipolar Transistors - 154873P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
Single Bipolar Transistors - 448-BCV48H6327XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers