Win Source Part Number: 1111926-2SC945-GR-AP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Box (TB)
Standard Package: 1,000
Power - Max: 400 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1mA, 6V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Product Status: Obsolete
Bipolar (BJT) Transistor NPN 50V 150mA 150MHz 400mW Through Hole TO-92
TRANS NPN 50V 0.15A TO92
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1111926-2SC945-GR-AP | 2SC945-GR-AP-ND | 2SC945-GR-AP |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| IC(max) | 150 milliamps | 150 milliamps | |
| Power Gain | 200 dB | ||
| Operating Frequency | 150 MHz |