Manufacturer: Micro Commercial Co
Win Source Part Number: 855199-2SC4672-R-TP
Features: Bipolar (BJT) Transistor 50 V 2 A 500 mW
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Bipolar (BJT) Transistor NPN 50V 2A 210MHz 500mW Surface Mount SOT-89
TRANS NPN 50V 2A SOT89
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 855199-2SC4672-R-TP | 2SC4672-R-TP-ND | 2SC4672-R-TP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4672-R-TP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-92; SOT3 | SOT89; TO-243AA |