Bipolar (BJT) Transistor NPN 50V 2A 210MHz 500mW Surface Mount SOT-89
Manufacturer: Micro Commercial Co
Win Source Part Number: 865639-2SC4672-Q-TP
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 2 A 210MHz 500 mW Surface Mount SOT-89
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-89
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4672-Q-TP-ND | 865639-2SC4672-Q-TP | 2SC4672-Q-TP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC4672-Q-TP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | NPN | NPN |