NPN bipolar transistor in SOT-523 package, rated for 50 V collector-emitter voltage and 150 mA collector current, with a collector power dissipation of 150 mW and operating junction temperature range of -55°C to +150°C. DC current gain (hFE) ranges from 180 to 390 for the R variant. Transition frequency is 180 MHz at 12 V and 2 mA. Packaged in tape and reel for automated assembly, with RoHS compliant lead-free finish and halogen-free epoxy meeting UL 94 V-0 flammability rating.
TRANS NPN 50V 0.15A SOT-523
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC4617-R-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |