Micro Commercial Components Corp. Single Bipolar Transistors 2SC4548-E-TP

Description
Bipolar (BJT) Transistor NPN 400V 200mA 70MHz 500mW Surface Mount SOT-89
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 200mA 70MHz 500mW Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC4548-E-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC4548-E-TP-ND
Single Bipolar Transistors 2SC4548-E-TP-ND
Bipolar (BJT) Transistor NPN 400V 200mA 70MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 400V 200mA 70MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 959932-2SC4548-E-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
959932-2SC4548-E-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 959932-2SC4548-E-TP
Win Source Part Number: 959932-2SC4548-E-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 400 V Current - Collector (Ic) (Max): 200 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 10V Frequency - Transition: 70MHz Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 959932-2SC4548-E-TP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 10V
Frequency - Transition: 70MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
400V 0.2A SOT89 Bipolar Transistor
276-2SC4548-E-TP
400V 0.2A SOT89 Bipolar Transistor 276-2SC4548-E-TP
TRANS NPN 400V 0.2A SOT89 Product overview: 2SC4548-E-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4548-E-TP can be used for catalog matching and distributor lookup.

TRANS NPN 400V 0.2A SOT89 Product overview: 2SC4548-E-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4548-E-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4548-E-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4548-E-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4548-E-TP
TRANS NPN 400V 0.2A SOT89

TRANS NPN 400V 0.2A SOT89

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC4548-E-TP-ND 959932-2SC4548-E-TP 276-2SC4548-E-TP 2SC4548-E-TP
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 400V 0.2A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT89; TO-243AA SOT3; SOT89 Tape & Reel (TR)
IC(max) 200 milliamps 200 milliamps
Power Gain 100 dB
Operating Frequency 70 MHz
Unlock Full Specs
to access all available technical data