Bipolar (BJT) Transistor NPN 400V 200mA 70MHz 500mW Surface Mount SOT-89
TRANS NPN 400V 0.2A SOT89
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC4548-D-TP-ND | 2SC4548-D-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |