NPN silicon epitaxial transistor for surface mount applications in SOT-323 package, rated for 30 V collector-emitter voltage, 20 mA collector current, and 100 mW power dissipation. Features a transition frequency of 260 to 550 MHz, collector-base time constant of 25 ps, reverse transfer capacitance of 0.55 pF, and current gain range of 100 to 200 for the Y rank. Operates from -55°C to +150°C, meets UL 94 V-0 flammability rating, and is RoHS compliant. Moisture sensitivity level 1.
Bipolar (BJT) Transistor NPN 30V 20mA 550MHz 100mW Surface Mount SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC4215-Y-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |