Bipolar (BJT) Transistor NPN 60V 150mA 80MHz 100mW Surface Mount SOT-323
TRANS NPN 60V 0.15A SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC4116-Y-TP-ND | 2SC4116-Y-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |