Bipolar (BJT) Transistor NPN 20V 3A 200MHz 300mW Through Hole TO-92S
TRANS NPN 20V 3A TO92S
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC4115S-R-AP-ND | 2SC4115S-R-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |