Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 200mW Surface Mount SOT-323
TRANS NPN 50V 0.15A SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC4081-C-TP-ND | 2SC4081-C-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |