NPN silicon transistor for general-purpose amplification and switching, in SOT-323 package measuring 2.20 mm max length, 1.35 mm max width, and 1.10 mm max height. Rated for a collector-base voltage of 60 V, collector-emitter voltage of 50 V, and continuous collector current of 150 mA. Power dissipation is 200 mW with thermal resistance of 625 °C/W. Operating and storage junction temperature range is -55 °C to +150 °C. DC current gain (hFE) ranges from 120 to 270 for the A grade. Transition frequency is 180 MHz. RoHS compliant and halogen free. Moisture sensitivity level 1. Epoxy meets UL 94 V-0 flammability rating.
TRANS NPN 50V 0.15A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC4081-A-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |