NPN silicon transistor for high-speed switching applications, housed in an SOT-89 package with dimensions of 4.70 mm x 4.30 mm x 1.55 mm. Features a collector-emitter voltage rating of 50 V, collector current of 2 A, and power dissipation of 500 mW. Operating junction and storage temperature range is -55°C to +150°C. Thermal resistance is 250°C/W. DC current gain (hFE1) ranges from 70 to 140 for the O variant. Collector-emitter saturation voltage is 0.5 V at 1 A collector current and 50 mA base current. Transition frequency is 120 MHz. RoHS compliant and halogen-free, meeting UL 94 V-0 flammability rating. Moisture sensitivity level 1.
TRANS NPN 50V 2A SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2873-O-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |