The 2SC2712 is an NPN bipolar transistor designed for general-purpose amplification and switching applications in SOT-23 package, measuring 3.04 mm max in length, 2.64 mm max in width, and 1.40 mm max in height. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 150 mA, and a power dissipation of 150 mW. The junction temperature range is -55°C to +150°C, with a thermal resistance of 833°C/W. DC current gain (hFE) ranges from 200 to 400 for the GR variant. The device is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1.
TRANS NPN 50V 0.15A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2712-GR-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |