The 2SC2712 is an NPN silicon transistor designed for general-purpose amplification and switching applications in SOT-23 packaging, measuring 3.04 mm x 2.64 mm x 1.40 mm. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 150 mA, and a power dissipation of 150 mW. The device operates over a junction temperature range of -55°C to +150°C and has a thermal resistance of 833°C/W. It meets UL 94 V-0 flammability rating and is RoHS compliant with a halogen-free epoxy encapsulant. The DC current gain (hFE) for the BL variant ranges from 350 to 700 at VCE=6 V and IC=2 mA. The transition frequency is 80 MHz, and collector-emitter saturation voltage is 0.1 to 0.25 V at IC=100 mA and IB=10 mA.
TRANS NPN 50V 0.15A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2712-BL-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |