Bipolar (BJT) Transistor NPN 300V 100mA 50MHz 900mW Through Hole TO-92MOD
Manufacturer: Micro Commercial Co
Win Source Part Number: 906349-2SC2482-O-AP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 100 mA 50MHz 900 mW Through Hole TO-92MOD
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92MOD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
TRANS NPN 300V 0.1A TO92MOD
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC2482-O-AP-ND | 906349-2SC2482-O-AP | 2SC2482-O-AP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SC2482-O-AP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; SOT3; TO-92MOD | |
| TJ | -55 to 150 C (-67 to 302 F) |