Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 200mW Through Hole TO-92S
TRANS NPN 50V 0.15A TO92S
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC2458-Y-AP-ND | 2SC2458-Y-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |