NPN bipolar transistor in a TO-92MOD package, rated for a collector-emitter voltage of 160 V and a continuous collector current of 1 A, with a power dissipation of 0.9 W and a transition frequency of 20 MHz. The junction and storage temperature range is -55°C to +150°C. The epoxy encapsulant meets UL 94 V-0 flammability rating and the device is RoHS compliant. Thermal resistance is 139°C/W junction to ambient. The DC current gain (hFE) is classified in the Y range of 160 to 320.
Bipolar (BJT) Transistor NPN 160V 1A 20MHz 900mW Through Hole TO-92MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2383-Y-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |