The 2SC2236-Y is an NPN bipolar transistor in a TO-92MOD package, rated for a collector-emitter voltage of 30 V, continuous collector current of 1.5 A, and power dissipation of 0.9 W. It operates over a junction temperature range of -55°C to +150°C with a thermal resistance of 139°C/W. The device has a DC current gain (hFE) of 160 to 320 at 500 mA collector current, a transition frequency of 120 MHz, and a collector-emitter saturation voltage of 2.0 V at 1.5 A. The epoxy encapsulation meets UL 94 V-0 flammability rating, and the part is RoHS compliant with a lead-free finish. The TO-92MOD package has dimensions of 5.80-6.20 mm in height, 8.40-8.80 mm in body width, and 13.80-14.20 mm in lead span. The -AP suffix indicates ammo packing, which does not alter electrical or physical specifications.
Bipolar (BJT) Transistor NPN 30V 1.5A 120MHz 900mW Through Hole TO-92MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2236-Y-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |