NPN bipolar transistor in TO-92MOD package with collector-base and collector-emitter breakdown voltages of 120 V, continuous collector current of 0.8 A, power dissipation of 0.9 W, and a transition frequency of 120 MHz. Operating and storage temperature range is -55℃ to +150℃. Thermal resistance is 139℃/W. Dimensions are 5.80-6.20 mm in height, 8.40-8.80 mm in width, and 13.80-14.20 mm in lead spacing. RoHS compliant with lead-free finish.
Bipolar (BJT) Transistor NPN 120V 800mA 120MHz 900mW Through Hole TO-92MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2235-Y-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |