NPN bipolar transistor in TO-92MOD package, rated for 120 V collector-base and collector-emitter voltages, 800 mA continuous collector current, and 900 mW power dissipation, with an operating junction temperature range of -55°C to +150°C and thermal resistance of 139°C/W. The device is RoHS compliant, epoxy meets UL 94 V-0 flammability rating, and has a transition frequency of 120 MHz. Package dimensions are 5.80-6.20 mm in height, 8.40-8.80 mm in width, and 13.80-14.20 mm in lead pitch. The part number suffix "-AP" indicates ammo packing, consistent with the series.
Bipolar (BJT) Transistor NPN 120V 800mA 120MHz 900mW Through Hole TO-92MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2235-Y-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |