Micro Commercial Components Corp. Single Bipolar Transistors 2SC2073-BP

Description
Bipolar (BJT) Transistor NPN 150V 1.5A 4MHz 1.5W Through Hole TO-220AB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 150V 1.5A 4MHz 1.5W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC2073-BP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC2073-BP-ND
Single Bipolar Transistors 2SC2073-BP-ND
Bipolar (BJT) Transistor NPN 150V 1.5A 4MHz 1.5W Through Hole TO-220AB

Bipolar (BJT) Transistor NPN 150V 1.5A 4MHz 1.5W Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC2073-BP - 906345-2SC2073-BP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2073-BP
906345-2SC2073-BP
TRANSISTORS - Transistors (BJT) - Single - 2SC2073-BP 906345-2SC2073-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 906345-2SC2073-BP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 150 V 1.5 A 4MHz 1.5 W Through Hole TO-220AB Package: Bulk Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Micro Commercial Co
Win Source Part Number: 906345-2SC2073-BP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 150 V 1.5 A 4MHz 1.5 W Through Hole TO-220AB
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
150V 1.5A Bipolar Transistor
276-2SC2073-BP
150V 1.5A Bipolar Transistor 276-2SC2073-BP
TRANS NPN 150V 1.5A TO220AB Product overview: 2SC2073-BP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2073-BP can be used for catalog matching and distributor lookup.

TRANS NPN 150V 1.5A TO220AB Product overview: 2SC2073-BP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2073-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC2073-BP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC2073-BP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC2073-BP
TRANS NPN 150V 1.5A TO220AB

TRANS NPN 150V 1.5A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SC2073-BP-ND 906345-2SC2073-BP 276-2SC2073-BP 2SC2073-BP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC2073-BP 150V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; TO-220-3 TO-92; TO-220; SOT3; TO-220AB Bulk
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data