Micro Commercial Components Corp. Single Bipolar Transistors 2SC2001-M-AP

Description
Bipolar (BJT) Transistor NPN 25V 700mA 50MHz 600mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 700mA 50MHz 600mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC2001-M-AP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC2001-M-AP-ND
Single Bipolar Transistors 2SC2001-M-AP-ND
Bipolar (BJT) Transistor NPN 25V 700mA 50MHz 600mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 25V 700mA 50MHz 600mW Through Hole TO-92

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC2001-M-AP - 906344-2SC2001-M-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2001-M-AP
906344-2SC2001-M-AP
TRANSISTORS - Transistors (BJT) - Single - 2SC2001-M-AP 906344-2SC2001-M-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 906344-2SC2001-M-AP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 25 V 700 mA 50MHz 600 mW Through Hole TO-92 Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095

Manufacturer: Micro Commercial Co
Win Source Part Number: 906344-2SC2001-M-AP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 700 mA 50MHz 600 mW Through Hole TO-92
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC2001-M-AP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC2001-M-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC2001-M-AP
TRANS NPN 25V 0.7A TO92

TRANS NPN 25V 0.7A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 2SC2001-M-AP-ND 906344-2SC2001-M-AP 2SC2001-M-AP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC2001-M-AP Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3; TO-92
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data