Bipolar (BJT) Transistor NPN 30V 500mA 300MHz 500mW Through Hole TO-92
TRANS NPN 30V 0.5A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC1959-O-AP-ND | 2SC1959-O-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |