Bipolar (BJT) Transistor NPN 30V 20mA 500MHz 100mW Through Hole TO-92
TRANS NPN 30V 0.02A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC1923-R-AP-ND | 2SC1923-R-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |