NPN silicon epitaxial transistor for RF, audio, and general-purpose amplification, housed in a TO-92 package with dimensions of 4.45 to 4.70 mm in diameter and 12.70 mm in length. Capable of 400 mW power dissipation, it has a collector-emitter breakdown voltage of 50 V, collector-base voltage of 60 V, and collector current of 150 mA. DC current gain ranges from 350 to 700 for the BL variant, with a transition frequency of 80 MHz and collector output capacitance of 3.5 pF. Operating and storage junction temperature ranges from -55°C to +125°C. Meets UL 94 V-0 flammability rating and is RoHS compliant. Moisture sensitivity level is 1.
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 400mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC1815-BL-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |