TRANS NPN 50V 0.1A SOT23 Product overview: 2SC1623-L6-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1623-L6-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 762548-2SC1623-L6-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 200mW
Transistor Type: NPN
Frequency - Transition: 250MHz
Family Name: 2SC1623L6
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Alternative Parts (Cross-Reference): KSC1623-G; KSC1623; 2SC1623L6; ;
Introduction Date: September 10, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
TRANS NPN 50V 0.1A SOT-23
Bipolar (BJT) Transistor NPN 50V 100mA 250MHz 200mW Surface Mount SOT-23
TRANS NPN 50V 0.1A SOT-23
TRANS NPN 50V 0.1A SOT23
Bipolar Transistors - BJT Small Signal Bipolar Transistors
TRANS NPN 50V 0.1A SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC1623-L6-TP | 762548-2SC1623-L6-TP | 353-2SC1623-L6-TPDKR-ND | 2SC1623-L6-TP | 2SC1623-L6-TP | 2SC1623-L6-TP |
| Product Name | 50V 0.1A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC1623-L6-TP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |