Bipolar (BJT) Transistor NPN 60V 700mA 30MHz 800mW Through Hole TO-92
TRANS NPN 60V 0.7A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SC1008-G-AP-ND | 2SC1008-G-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |