Manufacturer: Micro Commercial Co
Win Source Part Number: 855127-2SB857-D-BP
Features: Bipolar (BJT) Transistor 50 V 4 A 2 W
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor PNP 50V 4A 15MHz 2W Through Hole TO-220AB
TRANS PNP 50V 4A TO220AB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 855127-2SB857-D-BP | 2SB857-D-BP-ND | 2SB857-D-BP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB857-D-BP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-92; SOT3 | TO-220; TO-220-3 |