Win Source Part Number: 1036824-2SB772-O-BP
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1,000
Power - Max: 1.25 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1A, 2V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Micro Commercial Co
Product Status: Obsolete
Bipolar (BJT) Transistor PNP 30V 3A 50MHz 1.25W Through Hole TO-126
TRANS PNP 30V 3A TO126
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1036824-2SB772-O-BP | 2SB772-O-BP-ND | 2SB772-O-BP |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | SOT3 | TO-225AA, TO-126-3 | |
| IC(max) | 3000 milliamps | 3000 milliamps | |
| Power Gain | 100 dB | ||
| Operating Frequency | 50 MHz |